SICK Photoelectric, Industrial 1139074

Description
WTB4SP-21312120ZZZZ2 ZZZZZZZZZ1
Request a Quote Datasheet
Description
WTB4SP-21312120ZZZZ2 ZZZZZZZZZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1139074-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1139074-ND
Photoelectric, Industrial 1882-1139074-ND
WTB4SP-21312120ZZZZ2 ZZZZZZZZZ1

WTB4SP-21312120ZZZZ2ZZZZZZZZZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1139074-ND
Product Name Photoelectric, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T402 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
RightSight Photosensor - 42EF-P2MPB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
Electrical Connection 2m (6.5ft) cable
View Details
3 suppliers
Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340-1 - Aratas America LLC
Specs
Operation Distance 0.1575 inch (4 mm)
View Details