SICK Proximity Sensors - Industrial 1135570

Description
IMG18-12NPSZU2K INDUCT.PROXIM
Request a Quote Datasheet
Description
IMG18-12NPSZU2K INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1135570-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1135570-ND
Proximity Sensors - Industrial 1882-1135570-ND
IMG18-12NPSZU2K INDUCT.PROXIM

IMG18-12NPSZU2K INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1135570-ND
Product Name Proximity Sensors - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRF-9003 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details