Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
SICK
1132090 -- PHOTOELECTRIC, INDUSTRIAL
SICK
Photoelectric, Industrial
1132090
Description
MINIATURE PHOTOELECTRIC SENSORS,
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MINIATURE PHOTOELECTRIC SENSORS,
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1132090-ND
Photoelectric, Industrial
1882-1132090-ND
MINIATURE PHOTOELECTRIC SENSORS,
MINIATURE PHOTOELECTRIC SENSORS,
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Photoelectric Sensors
Product Number
1882-1132090-ND
Product Name
Photoelectric, Industrial
Operating Temperature
-40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01
Specs
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Fargo Controls, Inc.
18 mm Stainless Steel DC Photoelectric Sensor
S4060
Specs
Body Shape
Threaded Barrel
Operation Distance
98.43 inch (2500 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Aratas America LLC
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive)
EE-SX4340
Specs
Operation Distance
0.1575 inch (4 mm)
View Details
2
suppliers
Locon Sensor Systems, Inc.
Fiber Optic Photoelectric Sensors
Series 3060
Specs
Body Shape
Rectangular
Operation Distance
3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details