Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT CURTAINS
SICK
1127999 -- MACHINE SAFETY - LIGHT CURTAINS, LIGHT GRIDS
SICK
Machine Safety - Light Curtains, Light Grids
1127999
Description
MLG10N-1190C10501 LIGHTGRID
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MLG10N-1190C10501 LIGHTGRID
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
1882-1127999-ND
Machine Safety - Light Curtains, Light Grids
1882-1127999-ND
MLG10N-1190C10501 LIGHTGRID
MLG10N-1190C10501 LIGHTGRID
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Curtains
Product Number
1882-1127999-ND
Product Name
Machine Safety - Light Curtains, Light Grids
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Machine Safety - Light Curtains, Light Grids
1026735
Specs
Protection Height
17.72 inch (450 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details
Schmersal Inc.
Safety Light Curtain, 15M, 24Vdc Schmersal
103013521
View Details
ifm efector inc.
Light Curtain
OYA0310-30-2-12-P-1-OY032S
View Details
TE Connectivity
Safety Light Curtains
2447907-1
Specs
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details