Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR POSITION SENSORS
SICK
1127307 -- ANGLE, LINEAR POSITION MEASURING
SICK
Angle, Linear Position Measuring
1127307
Description
MZT8-2V8PSWKQDS39 MAGN.CYLINDER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MZT8-2V8PSWKQDS39 MAGN.CYLINDER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1127307-ND
Angle, Linear Position Measuring
1882-1127307-ND
MZT8-2V8PSWKQDS39 MAGN.CYLINDER
MZT8-2V8PSWKQDS39 MAGN.CYLINDER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Linear Position Sensors
Product Number
1882-1127307-ND
Product Name
Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor, Hall Effect, Unipolar, 24V, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems
A1190LUA-T
Specs
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to ? F (-40 to ? C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
High Temperature Displacement Sensor
KD-1975
Specs
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Intelligent Inductive Measurement Sensor
induTEC®
Specs
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details
FAULHABER MICROMO
Incremental encoder: Series IERS3-500
Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution
Specs
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details