SICK Sensor Interface Junction Blocks 1125562

Description
DMM4-AA110A0A0 DETEC/DETEM MUTIN
Request a Quote Datasheet
Description
DMM4-AA110A0A0 DETEC/DETEM MUTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Interface Junction Blocks - 1882-1125562-ND - DigiKey
Thief River Falls, MN, United States
Sensor Interface Junction Blocks
1882-1125562-ND
Sensor Interface Junction Blocks 1882-1125562-ND
DMM4-AA110A0A0 DETEC/DETEM MUTIN

DMM4-AA110A0A0 DETEC/DETEM MUTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1882-1125562-ND
Product Name Sensor Interface Junction Blocks
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers