SICK Proximity Sensors - Industrial 1119900

Description
IMM05-1B5POVU2SS02 INDUCT.PROXIM
Request a Quote Datasheet
Description
IMM05-1B5POVU2SS02 INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1119900-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1119900-ND
Proximity Sensors - Industrial 1882-1119900-ND
IMM05-1B5POVU2SS02 INDUCT.PROXIM

IMM05-1B5POVU2SS02 INDUCT.PROXIM

Buy Now Datasheet
Proximity Sensors - 2668588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668588
Proximity Sensors 2668588
SICK IMM05-1B5POVU2SS02

SICK IMM05-1B5POVU2SS02

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1119900-ND 2668588
Product Name Proximity Sensors - Industrial Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000717-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2669327 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
2 suppliers