SICK Proximity Sensors 1118941

Description
SICK IMS30-15BPSVU4S
Request a Quote Datasheet
Description
SICK IMS30-15BPSVU4S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668609
Proximity Sensors 2668609
SICK IMS30-15BPSVU4S

SICK IMS30-15BPSVU4S

Supplier's Site
Proximity Sensors - Industrial - 1882-1118941-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1118941-ND
Proximity Sensors - Industrial 1882-1118941-ND
IMS30-15BPSVU4S INDUCT.PROXIM

IMS30-15BPSVU4S INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668609 1882-1118941-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004808-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040864-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers