SICK Photoelectric, Industrial 1116539

Description
WSE4FP-1H162100A00Z2 ZZZZZZZZZ1
Request a Quote Datasheet
Description
WSE4FP-1H162100A00Z2 ZZZZZZZZZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1116539-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1116539-ND
Photoelectric, Industrial 1882-1116539-ND
WSE4FP-1H162100A00Z2 ZZZZZZZZZ1

WSE4FP-1H162100A00Z2ZZZZZZZZZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1116539-ND
Product Name Photoelectric, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Side Through Hole Long Range BGS Sensor - 42BC-B1LBAN-T4 - Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Connection Screw Terminals
Width 3.39 inch (86.11 mm)
View Details
Photoelectric, Industrial - 1882-1027759-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details