SICK Photoelectric, Industrial 1116355

Description
WTB9-3P2411P10 PHOTOE.PROX.S
Request a Quote Datasheet
Description
WTB9-3P2411P10 PHOTOE.PROX.S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1116355-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1116355-ND
Photoelectric, Industrial 1882-1116355-ND
WTB9-3P2411P10 PHOTOE.PROX.S

WTB9-3P2411P10 PHOTOE.PROX.S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1116355-ND
Product Name Photoelectric, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055231 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
Optical Technology Type Retroreflective
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Retro-reflective sensor - SOEG-RSP-M18W-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details