Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT CURTAINS
SICK
1116093 -- MACHINE SAFETY - LIGHT CURTAINS, LIGHT GRIDS
SICK
Machine Safety - Light Curtains, Light Grids
1116093
Description
UNIV DETEC4 KIT 1500 MM, 14 MM W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
UNIV DETEC4 KIT 1500 MM, 14 MM W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
1882-1116093-ND
Machine Safety - Light Curtains, Light Grids
1882-1116093-ND
UNIV DETEC4 KIT 1500 MM, 14 MM W
UNIV DETEC4 KIT 1500 MM, 14 MM W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Curtains
Product Number
1882-1116093-ND
Product Name
Machine Safety - Light Curtains, Light Grids
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Safety Light Curtain
440L-T4KL0320YA
View Details
TE Connectivity
Safety Light Curtains
2447908-6
Specs
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2
suppliers
Schmersal Inc.
Safety light grids and curtains (Archive) - Safety light curtains (archive) - SLC 410 - SLC 410-E/R0310-14-RF
Specs
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details
SICK
Machine Safety - Light Curtains, Light Grids
1047009
Specs
Protection Height
4.72 inch (120 mm)
Sensitivity or Resolution
1.77 inch (45 mm)
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details