SICK Proximity Sensors - Industrial 1109930

Description
IME08-04NPSZT0SS58 INDUCT.PROXIM
Request a Quote Datasheet
Description
IME08-04NPSZT0SS58 INDUCT.PROXIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1109930-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1109930-ND
Proximity Sensors - Industrial 1882-1109930-ND
IME08-04NPSZT0SS58 INDUCT.PROXIM

IME08-04NPSZT0SS58 INDUCT.PROXIM

Buy Now Datasheet
Proximity Sensors - 2669801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669801
Proximity Sensors 2669801
SICK IME08-04NPSZT0SS58

SICK IME08-04NPSZT0SS58

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1109930-ND 2669801
Product Name Proximity Sensors - Industrial Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005400-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric, Industrial - 1882-1016195-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details