SICK Proximity Sensors 1108728

Description
SICK IHM04-1B5PSVR8S
Request a Quote Datasheet
Description
SICK IHM04-1B5PSVR8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2851856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2851856
Proximity Sensors 2851856
SICK IHM04-1B5PSVR8S

SICK IHM04-1B5PSVR8S

Supplier's Site
Proximity Sensors - 1882-1108728-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1108728-ND
Proximity Sensors 1882-1108728-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2851856 1882-1108728-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operating Temperature -13 F (-25 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1871796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1811-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Confocal sensor for special requirements - confocalDT IFS2406-3/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 2.95 to 3.07 inch (75 to 78 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details