SICK Proximity Sensors 1103190

Description
INDUCT PROXIM SENS
Request a Quote Datasheet
Description
INDUCT PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1103190-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1103190-ND
Proximity Sensors 1882-1103190-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1103190-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2330218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.0591 inch (1.5 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1054020-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details