SICK Proximity Sensors 1096026

Description
SICK IQ10-02BPSKT0S
Request a Quote Datasheet
Description
SICK IQ10-02BPSKT0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668626
Proximity Sensors 2668626
SICK IQ10-02BPSKT0S

SICK IQ10-02BPSKT0S

Supplier's Site
Proximity Sensors - 1882-1096026-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1096026-ND
Proximity Sensors 1882-1096026-ND
INDUCTIVE PROXIMITY SENSORS, IQB

INDUCTIVE PROXIMITY SENSORS, IQB

Buy Now Datasheet
Proximity Sensors - 1882-IQ10-02BPSKT0S-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-IQ10-02BPSKT0S-ND
Proximity Sensors 1882-IQ10-02BPSKT0S-ND
INDUKT PROXIM SENS

INDUKT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668626 1882-1096026-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Length 1.1 inch (28 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M5B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers