SICK Photoelectric Sensors 1095454

Description
SICK GSE2F-F5151 Photoelectric Sensor
Request a Quote
Description
SICK GSE2F-F5151 Photoelectric Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 2667985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
2667985
Photoelectric Sensors 2667985
SICK GSE2F-F5151 Photoelectric Sensor

SICK GSE2F-F5151 Photoelectric Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 2667985
Product Name Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
Optical Technology Type Through Beam
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details