SICK
Proximity Sensors
1093931
Description
SICK IMI18-08BPSNC0S
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
SICK IMI18-08BPSNC0S
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
2668578 |
1882-1093931-ND |
|
Product Name
|
Proximity Sensors |
Proximity Sensors |
|
Body Shape
|
Cylindrical; Threaded Barrel; Other; Threaded Barrel
|
|
|
Length
|
2.55 inch (64.7 mm)
|
|
|
Width
|
0.7087 inch (18 mm)
|
|
|
Sensor Technology
|
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Capacitive Proximity Sensor
Operating Temperature
14 to 140 F (-10 to 60 C)
Electrical Connection
Connector
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
4 kHz
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details
2 suppliers