SICK Pneumatic Cylinder Sensors 1092259

Description
SICK MZT7-2V2PS-KW0
Request a Quote
Description
SICK MZT7-2V2PS-KW0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 2852114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2852114
Pneumatic Cylinder Sensors 2852114
SICK MZT7-2V2PS-KW0

SICK MZT7-2V2PS-KW0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2852114
Product Name Pneumatic Cylinder Sensors
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005383-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric, Industrial - 1882-1017874-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details