SICK Proximity Sensors 1090475

Description
SICK IME12-04BPOZQDSS52
Request a Quote Datasheet
Description
SICK IME12-04BPOZQDSS52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669826
Proximity Sensors 2669826
SICK IME12-04BPOZQDSS52

SICK IME12-04BPOZQDSS52

Supplier's Site
Proximity Sensors - Industrial - 1882-1090475-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1090475-ND
Proximity Sensors - Industrial 1882-1090475-ND
IME12-04BPOZQDSS52 INDUCT.PROXIM

IME12-04BPOZQDSS52 INDUCT.PROXIM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2669826 1882-1090475-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002911-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055176 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details