Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
SICK
1082474 -- PHOTOELECTRIC, INDUSTRIAL
SICK
Photoelectric, Industrial
1082474
Description
PHOTOELECTRIC PROXIMITY SWITCH
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PHOTOELECTRIC PROXIMITY SWITCH
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1082474-ND
Photoelectric, Industrial
1882-1082474-ND
PHOTOELECTRIC PROXIMITY SWITCH
PHOTOELECTRIC PROXIMITY SWITCH
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Photoelectric Sensors
Product Number
1882-1082474-ND
Product Name
Photoelectric, Industrial
Operating Temperature
-31 to 122 F (-35 to 50 C)
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P
Specs
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
SICK
Photoelectric, Industrial
1042068
Specs
Operating Temperature
-40 to 140 F (-40 to 60 C)
Optical Technology Type
Retroreflective
Beam Type
Visible
View Details
ifm efector inc.
Through-beam sensor receiver
O7E200
Specs
Body Shape
Rectangular
Operation Distance
0.0 to 59.06 inch (0.0 to 1500 mm)
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
RightSight Photosensor
42EF-S1MPA-Y4
Specs
Body Shape
Cylindrical
Operation Distance
3.94 inch (100 mm)
Electrical Connection
4-pin Pico QD on 152mm (6in) pigtail
View Details