SICK Photoelectric, Industrial 1078532

Description
"Retroreflective Optical Sensor 1.181"" ~ 255.906"" (30mm ~ 6.5m) PNP"
Request a Quote Datasheet
Description
"Retroreflective Optical Sensor 1.181"" ~ 255.906"" (30mm ~ 6.5m) PNP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1078532-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1078532-ND
Photoelectric, Industrial 1882-1078532-ND
"Retroreflective Optical Sensor 1.181"" ~ 255.906"" (30mm ~ 6.5m) PNP"

"Retroreflective Optical Sensor 1.181"" ~ 255.906"" (30mm ~ 6.5m) PNP"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1078532-ND
Product Name Photoelectric, Industrial
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4368 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Photoelectric, Industrial - 1882-1061395-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Visible
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details