SICK Proximity Sensors 1077120

Description
MAGN PROXIM SENS
Request a Quote Datasheet
Description
MAGN PROXIM SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1077120-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1077120-ND
Proximity Sensors 1882-1077120-ND
MAGN PROXIM SENS

MAGN PROXIM SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1077120-ND
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1104LLHLX-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details
Proximity sensor - SMT-10M-NS-24V-E-0,3-L-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details