SICK WL9LG-3P2252 Photoelectric Sensor
REF PHOTOELEC SWITCH
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2055253 | 1882-1076047-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 138 inch (3500 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Power Requirements | DC Powered |