SICK Proximity Sensors 1074637

Description
SICK IME12-04BPOZT0K
Request a Quote Datasheet
Description
SICK IME12-04BPOZT0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093457
Proximity Sensors 2093457
SICK IME12-04BPOZT0K

SICK IME12-04BPOZT0K

Supplier's Site
Proximity Sensors - 1882-1074637-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1074637-ND
Proximity Sensors 1882-1074637-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093457 1882-1074637-ND
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1002-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SME-1-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers