SICK Proximity Sensors 1074371

Description
SICK IMB18-08BNPVC0S
Request a Quote Datasheet
Description
SICK IMB18-08BNPVC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669782
Proximity Sensors 2669782
SICK IMB18-08BNPVC0S

SICK IMB18-08BNPVC0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1074371-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1074371-ND
Proximity Sensors - Industrial 1882-1074371-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2669782 1882-1074371-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.56 inch (65 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details