SICK Proximity Sensors 1074365

Description
SICK IMB12-04BDSVU2S
Request a Quote Datasheet
Description
SICK IMB12-04BDSVU2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093268
Proximity Sensors 2093268
SICK IMB12-04BDSVU2S

SICK IMB12-04BDSVU2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1074365-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1074365-ND
Proximity Sensors - Industrial 1882-1074365-ND
SENSOR PROX INDUC 4MM CYL 2M CBL

SENSOR PROX INDUC 4MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093268 1882-1074365-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1145EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Proximity sensor - SIEF-M30B-PS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 7.87 mils (200 µm)
View Details