SICK Proximity Sensors - Industrial 1074352

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1074352-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1074352-ND
Proximity Sensors - Industrial 1882-1074352-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1074352-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1184LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal hybrid sensor - confocalDT IFS2403-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.4331 to 0.8268 inch (11 to 21 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details