"Optical Sensor 1.181"" ~ 9.843"" (30mm ~ 250mm) PNP - Dark-ON/Light-ON - Selectable"
SICK HTB18L-P4A5BB Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1073611-ND | 2104010 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -22 to 131 F (-30 to 55 C) | 55 F (12.78 C) |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |