SICK Proximity Sensors 1072841

Description
SICK IMB30-15BPSVU2S
Request a Quote Datasheet
Description
SICK IMB30-15BPSVU2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093335
Proximity Sensors 2093335
SICK IMB30-15BPSVU2S

SICK IMB30-15BPSVU2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1072841-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072841-ND
Proximity Sensors - Industrial 1882-1072841-ND
SENSOR PROX INDUCTIV 15MM CYL 2M

SENSOR PROX INDUCTIV 15MM CYL 2M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093335 1882-1072841-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3280ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Proximity sensor - SIEF-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 11.02 mils (280 µm)
Switching Frequency 3 kHz
View Details
2 suppliers