SICK Proximity Sensors - Industrial 1072743

Description
SENSOR PROX INDUCTIVE 8MM CYL 2M
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYL 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1072743-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072743-ND
Proximity Sensors - Industrial 1882-1072743-ND
SENSOR PROX INDUCTIVE 8MM CYL 2M

SENSOR PROX INDUCTIVE 8MM CYL 2M

Buy Now Datasheet
Proximity Sensors - 2093296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093296
Proximity Sensors 2093296
SICK IMB12-08NPSVU2S

SICK IMB12-08NPSVU2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1072743-ND 2093296
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000987-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1016630-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details