SICK Proximity Sensors 1072737

Description
SICK IMB12-04BNSVC0S
Request a Quote Datasheet
Description
SICK IMB12-04BNSVC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093271
Proximity Sensors 2093271
SICK IMB12-04BNSVC0S

SICK IMB12-04BNSVC0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1072737-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1072737-ND
Proximity Sensors - Industrial 1882-1072737-ND
SENSOR PROX INDUCT 4MM IP69K CYL

SENSOR PROX INDUCT 4MM IP69K CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093271 1882-1072737-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1103ELHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details