SICK WTT12L-B2562 Photoelectric Sensor
"Optical Sensor 3.937"" ~ 149.606"" (100mm ~ 3.8m) NPN/PNP - Dark-ON/Light-ON - Selectable"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2103754 | 1882-1493-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 1.97 to 150 inch (50 to 3800 mm) | |
| Power Requirements | DC Powered |