"Proximity Optical Sensor 1.969"" ~ 98.425"" (50mm ~ 2.5m) NPN/PNP"
SICK WTT12L-B2532 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1072635-ND | 2103743 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -31 to 122 F (-35 to 50 C) | |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |