SICK Proximity Sensors - Industrial 1071864

Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1071864-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071864-ND
Proximity Sensors - Industrial 1882-1071864-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet
Proximity Sensors - 2092557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092557
Proximity Sensors 2092557
SICK IQ40-40NNPKC0K

SICK IQ40-40NNPKC0K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1071864-ND 2092557
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 185 F (-25 to 85 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093475 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details