SICK Proximity Sensors 1071862

Description
SICK IQ40-20BPPKC0S
Request a Quote Datasheet
Description
SICK IQ40-20BPPKC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2092551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092551
Proximity Sensors 2092551
SICK IQ40-20BPPKC0S

SICK IQ40-20BPPKC0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1071862-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1071862-ND
Proximity Sensors - Industrial 1882-1071862-ND
SENSOR PROX INDUCTIVE 20MM MOD

SENSOR PROX INDUCTIVE 20MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092551 1882-1071862-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 inch (20 mm)
Power Requirements DC Powered
Length 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1045-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3104 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Cylindrical Sensors - AIS12N04AP024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers