SICK Proximity Sensors 1071275

Description
SICK IME18-20NNSZW2S
Request a Quote Datasheet
Description
SICK IME18-20NNSZW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Proximity Sensors
2092418
Proximity Sensors 2092418
SICK IME18-20NNSZW2S

SICK IME18-20NNSZW2S

Supplier's Site
Proximity Sensors - 1882-1071275-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1071275-ND
Proximity Sensors 1882-1071275-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2092418 1882-1071275-ND
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000368-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093482 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers