SICK Photoelectric, Industrial 1071024

Description
"Retroreflective Optical Sensor 3.937"" ~ 472.441"" (100mm ~ 12m) PNP"
Request a Quote Datasheet
Description
"Retroreflective Optical Sensor 3.937"" ~ 472.441"" (100mm ~ 12m) PNP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1882-1071024-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1071024-ND
Photoelectric, Industrial 1882-1071024-ND
"Retroreflective Optical Sensor 3.937"" ~ 472.441"" (100mm ~ 12m) PNP"

"Retroreflective Optical Sensor 3.937"" ~ 472.441"" (100mm ~ 12m) PNP"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1882-1071024-ND
Product Name Photoelectric, Industrial
Operating Temperature -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photodiode Sensors - 3001493-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Cylindrical Style Photoelectric Sensor - 42CSS-B2MNA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 2.36 to 3.94 inch (60 to 100 mm)
Electrical Connection 4-pin DC Micro QD
View Details