SICK Proximity Sensors 1070176

Description
SICK IMB30-15BPSVC0K
Request a Quote Datasheet
Description
SICK IMB30-15BPSVC0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093332
Proximity Sensors 2093332
SICK IMB30-15BPSVC0K

SICK IMB30-15BPSVC0K

Supplier's Site
Proximity Sensors - Industrial - 1882-1070176-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1070176-ND
Proximity Sensors - Industrial 1882-1070176-ND
SENSOR PROX INDUCT 15MM CYLIND

SENSOR PROX INDUCT 15MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093332 1882-1070176-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details