"Proximity Optical Sensor 0.118"" ~ 4.528"" (3mm ~ 115mm) PNP"
SICK GRTE18S-P2417 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1069582-ND | 2123160 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Beam Type | Visible | |
| Body Shape | Cylindrical; Other; Cylindrical |