Cylindrical Sensor GRTE18-P1117
"Proximity Optical Sensor 0.118"" ~ 4.528"" (3mm ~ 115mm) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2123109 | 1882-1066540-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Cylindrical; Other; Cylindrical | |
| Operation Distance | 0.1181 to 4.53 inch (3 to 115 mm) | |
| Power Requirements | DC Powered |