SICK GL10-P4211 Photoelectric Sensor
"Retroreflective Optical Sensor 3.150"" ~ 590.551"" (80mm ~ 15m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2054981 | 1882-1065890-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 472 inch (12000 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |