SICK GTE6-P4231 Photoelectric Sensor
"Proximity Optical Sensor 35.433"" (900mm) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2123187 | 1882-1065730-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 29.92 to 35.43 inch (760 to 900 mm) | |
| Power Requirements | DC Powered |