SICK GSE10-P4211 Photoelectric Sensor
"Through-Beam Optical Sensor 1574.803"" (40m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2122888 | 1882-1064706-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0 to 1575 inch (0.0 to 40000 mm) | |
| Optical Technology Type | Through Beam | Through Beam |