SICK GL10G-P4251 Photoelectric Sensor
"Retroreflective Optical Sensor 5.906"" ~ 472.441"" (150mm ~ 12m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2054977 | 1882-1064704-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 394 inch (10000 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |