SICK WL2S-2P1330 Photoelectric Sensor
"Retroreflective Optical Sensor 47.244"" (1.2m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2054937 | 1882-1064590-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 47.24 inch (1200 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |