"Retroreflective Optical Sensor 0.236"" (6mm) PNP"
SICK GL6-F7511 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1061399-ND | 2054922 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Rectangular |