SICK GRL18SG-F2339 Photoelectric Sensor
"Retroreflective Optical Sensor 2.362"" ~ 236.220"" (60mm ~ 6m) PNP - Dark-ON/Light-ON - Selectable"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2054811 | 1882-1059554-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 283 inch (7200 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Power Requirements | DC Powered |