SICK GRL18S-P1336 Photoelectric Sensor
"Retroreflective Optical Sensor 1.181"" ~ 283.465"" (30mm ~ 7.2m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2054805 | 1882-1059534-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 283 inch (7200 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Power Requirements | DC Powered |