SICK RFID Antennas 1058384

Description
RFID ANTENNA 860MHZ IP67
Request a Quote Datasheet
Description
RFID ANTENNA 860MHZ IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1882-1058384-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1882-1058384-ND
RFID Antennas 1882-1058384-ND
RFID ANTENNA 860MHZ IP67

RFID ANTENNA 860MHZ IP67

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1882-1058384-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details