"Proximity Optical Sensor 0.984"" ~ 11.811"" (25mm ~ 300mm) PNP"
SICK WTB4SL-3P3261 Photoelectric Sensor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1058238-ND | 2103940 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | 14 to 122 F (-10 to 50 C) | 50 F (10 C) |
| Beam Type | Visible | |
| Body Shape | Rectangular; Other; Block |